The MLSG221M250JA0C is a slimpack aluminum electrolytic capacitor with a 250 Vdc rating, 220 µF capacitance, and a 2.0-inch case length (JA). It features a stainless steel case, operates from -55 °C to +125 °C, and is rated for 5000 hours at 125 °C and rated voltage. Its ESR is 0.792 Ω at 120 Hz and 0.634 Ω at 10 kHz, with a ripple current rating of 2 A at 85 °C. The capacitor meets MIL-STD-202 and IEC 60068-2-6 vibration standards, with a 50 g vibration capability due to its case type. Nominal weight is 39 grams, and it has an ESL of ≤30 nH measured at 1 MHz.
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 220µF 250V
220µF 250V Aluminum Electrolytic Capacitors FlatPack 792mOhm @ 120Hz 5000 Hrs @ 125°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 220UF 20% 250V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG221M250JA0C | 2002-MLSG221M250JA0C | MLSG221M250JA0C-ND | MLSG221M250JA0C | MLSG221M250JA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |