The THA162M075AD0C is a thin-profile aluminum electrolytic capacitor with an 8.2 mm height, designed for high energy density in space-constrained applications. It has a capacitance of 1600 µF, a rated voltage of 75 Vdc, and a maximum ESR of 0.13 Ω at 25 °C. The capacitor measures 66.5 mm in length and is mounted with two bare leads. It supports a ripple current of 2.00 A at 120 Hz and 2.60 A at 20 kHz at 65 °C ambient, with a 5000-hour lifespan at 85 °C. The operating temperature range is -55 °C to +85 °C for voltages up to 300 Vdc. It complies with vibration testing up to 10g and operates at altitudes up to 80,000 feet.
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 1600µF 75V
1600µF 75V Aluminum Electrolytic Capacitors FlatPack 130mOhm @ 120Hz 5000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 1600UF 20% 75V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA162M075AD0C | 2002-THA162M075AD0C | THA162M075AD0C-ND | THA162M075AD0C | THA162M075AD0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1600 microF | 1600 microF | 1600 microF | 1600 microF | 1600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |