The MLPS381M300EA0C is a 105 °C, ultra-long-life, flatpack aluminum electrolytic capacitor with a rated voltage of 300 Vdc and a capacitance of 380 µF, offered in a case size of 0.60 in width, 1.81 in height, and 2.00 in length. It features a welded seal, bare aluminum case with stainless steel sleeve, and copper wire terminals with brite tin electroplate. The part has a maximum ESR of 356 mΩ at 120 Hz and a rated ripple current of 0.79 A at 105 °C. It is designed for high-reliability applications, with 10,000 hours of life testing at rated voltage and ripple current, and supports vibration resistance up to 20 g with the HV option. Maximum surge voltage is 350 Vdc, and the case includes mounting tabs.
CAP ALUM 380UF 20% 300V RADIAL
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 380µF 300V
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS381M300EA0C | 338-MLPS381M300EA0C-ND | 2002-MLPS381M300EA0C | MLPS381M300EA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 380 microF | 380 microF | 380 microF | 380 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |