The MLSG281M200JA0C is a slimpack aluminum electrolytic capacitor with a stainless steel case, rated for 200 Vdc and 280 µF, measuring 2.0 inches in length. It operates from -55 °C to +125 °C, exceeds 5000 hours at rated voltage and 125 °C, and supports a maximum ripple current of 2 A at 85 °C. The part meets MIL-STD-202 and IEC 60068-2-6 vibration standards with a 50 g rating, and has a case ESR of 0.845 Ω at 120 Hz. It features two leads and a polyester insulation wrap.
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 280µF 200V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
280µF 200V Aluminum Electrolytic Capacitors FlatPack 845mOhm @ 120Hz 5000 Hrs @ 125°C
CAP ALUM 280UF 20% 200V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG281M200JA0C | 2002-MLSG281M200JA0C | MLSG281M200JA0C | MLSG281M200JA0C-ND | MLSG281M200JA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 280 microF | 280 microF | 280 microF | 280 microF | 280 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |