The MLPS143M016EK0C is a flatpack aluminum electrolytic capacitor rated for 16 Vdc and 14,000 µF, with a maximum ESR of 61 mΩ at 120 Hz and 54 mΩ at 20 kHz, and a ripple current capability of 1.75 A at 120 Hz and 1.95 A at 20 kHz at 105 °C. It measures 0.60 in wide, 1.81 in high, and 1.50 in long, with bare case mounting and straight leads. The capacitor operates from -55 °C to 105 °C, maintains capacitance within ±20% tolerance, and has been life tested for 10,000 hours at rated voltage and ripple current at 105 °C. Its welded seal and aluminum case with stainless steel sleeve ensure durability in high-reliability applications.
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
CAP ALUM 14000UF 20% 16V RADIAL
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 14000µF 16V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS143M016EK0C | MLPS143M016EK0C | 338-MLPS143M016EK0C-ND | 2002-MLPS143M016EK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 14000 microF | 14000 microF | 14000 microF | 14000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |