The THA141M250AA0C is a thin-profile aluminum electrolytic capacitor in the THA series, designed for high energy density in low-profile circuits. It has a case size of 36.4 mm length, a rated voltage of 250 Vdc, a capacitance of 140 µF, and a tolerance of ±20%. The capacitor is bare can mounted with two leads, measures 8.2 mm in profile, and is rated for a maximum operating temperature of 85 °C. It has a 5000-hour life at rated voltage and 85 °C, and a maximum ripple current of 0.60 A at 120 Hz and 65 °C ambient. The ESR is 0.90 Ω at 25 °C. The part meets Vibration Test Level of 10g and operates from -55 °C to +85 °C for voltages up to 300 Vdc. Weight is approximately 14 g. Industry-standard terminal material is 20 AWG tin-plated copper wire.
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 140µF 250V
140µF 250V Aluminum Electrolytic Capacitors FlatPack 900mOhm @ 120Hz 5000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 140UF 20% 250V FLATPACK
Aluminum Electrolytic Capacitors - Radial Leaded 140uF 20% 250V Aluminum Capacitor
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA141M250AA0C | 2002-THA141M250AA0C | 338-4443-ND | THA141M250AA0C | THA141M250AA0C | THA141M250AA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 140 microF | 140 microF | 140 microF | 140 microF | 140 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |