MLPS502M040EK0C is a flatpack aluminum electrolytic capacitor with a rated voltage of 40 Vdc and capacitance of 5000 µF, designed for high-reliability applications up to 105 °C. It has a case size of 0.60 in width, 1.81 in height, and 1.50 in length, with bare mounting and straight leads. The maximum ESR is 67 mΩ at 120 Hz and 59 mΩ at 20 kHz, with a ripple current rating of 1.67 Arms at 120 Hz and 1.86 Arms at 20 kHz. It meets a 10,000-hour endurance life test at rated voltage and ripple current. The operating temperature range is -55 °C to 105 °C, with a welded seal for long-term reliability. The case is aluminum with a stainless steel sleeve, and the terminals are copper wire with 60/40 tin/lead electroplate, rated for up to 20 A.
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
CAP ALUM 5000UF 20% 40V RADIAL
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 5000µF 40V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS502M040EK0C | MLPS502M040EK0C | 338-MLPS502M040EK0C-ND | 2002-MLPS502M040EK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 5000 microF | 5000 microF | 5000 microF | 5000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |