The MLSG501M150JB0C is a 150 Vdc aluminum electrolytic capacitor with a capacitance of 500 µF, case code JB (3.0 inch length), and no insulation. It features a stainless steel case, operates from -55 °C to +125 °C, and meets a 5000-hour life test at 125 °C under rated voltage. The part has a maximum ESR of 0.387 Ω at 120 Hz and supports a ripple current of 3 A at 85 °C. It is rated for 225 Vdc surge and withstands 80 g vibration when mounted with a JK case restrain. The case dimensions are 3.0 inches in length, with the polyester wrap potentially adding 0.020 inches to the width and thickness.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
500µF 150V Aluminum Electrolytic Capacitors FlatPack 387mOhm @ 120Hz 5000 Hrs @ 125°C
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 500µF 150V
CAP ALUM 500UF 20% 150V FLATPACK
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG501M150JB0C | MLSG501M150JB0C | MLSG501M150JB0C-ND | 2002-MLSG501M150JB0C | MLSG501M150JB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 500 microF | 500 microF | 500 microF | 500 microF | 500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |