Richardson RFPD Datasheets for Aluminum Electrolytic Capacitors

Aluminum electrolytic capacitors use an electrolytic process to form the dielectric. Wet electrolytic capacitors have a moist electrolyte. Dry or solid electrolytic capacitors do not.
Aluminum Electrolytic Capacitors: Learn more

Page: 1 4 5 6 7 8 9 10 11 12 13 14 15 16 17
Product Name Notes
LARGE CAPACITANCE ALUMINUM ELECTROLYTIC CAPACITORS. Endurance with ripple current : 5,000 hours at 105°C. Downsized from LXQ series, Non solvent resistant type, RoHS Compliant.
LARGE CAPACITANCE ALUMINUM ELECTROLYTIC CAPACITORS
LXY Series. Miniature Aluminum Electrolytic Capacitors.
LXZ Series. Miniature Aluminum Electrolytic Capacitors.
MINIATURE ALUMINUM ELECTROLYTIC CAPACITOR. For electronic ballast circuits and other long life applications. Endurance with ripple current : 8,000 to 10,000hours at 105C. Non solvent resistant type
Miniature Aluminum Electrolytic Capacitors. Adoption of innovative electrolyte and new technologies, Very low impedance at high frequency, Endurance with ripple current: 4,000 to 7,000 hours at 105°C, Solvent resistant type,...
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. For airbag application. High capacitance, low impedance, and good low temperature behavior, Endurance with ripple current : 5,000 hours at 105C, Solvent resistant type (see PRECAUTIONS...
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS
MLS Flatpack capacitors stand up while keeping a low profile Designed to stand up to the rigors of battle, CDE’s MLS Series of stainless steel Flatpack capacitors now handle up...
MVA Series. Surface Mount Aluminum Electrolytic Capacitors.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
SURFACE MOUNT ALUMINUM ELECTROLYTIC CAPACITORS. Endurance : 2,000 hours at 125°C, Rated Voltage Range : 10 to 35V, Nominal capacitance range : 47 to 470µF, Solvent resistant type, RoHS Compliant.
SURFACE MOUNT ALUMINUM ELECTROLYTIC CAPACITORS. ESR : Less than MVH, Endurance : 2,000 hours at 125°C, Rated Voltage Range : 10 to 35V, Nominal capacitance range : 47 to 470MF,...
SURFACE MOUNT ALUMINUM ELECTROLYTIC CAPACITORS. Lower ESR, 2,000 hours at 105°C,Rated voltage range : 6.3 to 35V, Nominal capacitance range : 10 to 1,800 MF, Solvent resistant type (see PRECAUTIONS...
The SMH series capacitors are the standard +85°C, large capacitance, snap-in capacitors from United Chemi-Con. The load life for the SMH series is 2,000 hours at +85°C with the rated...

<< Prev Next >>