The THA162M050AA0C is a Thinpack™ aluminum electrolytic capacitor with a 8.2 mm profile, rated for 50 Vdc and 1600 µF capacitance, in a 36.4 mm case length with bare can mounting. It has a maximum ESR of 0.12 Ω at 25 °C and a ripple current rating of 1.70 A at 120 Hz and 2.04 A at 20 kHz under 65 °C ambient conditions. The capacitor operates from -55 °C to +85 °C and has a 5000 hour life at 85 °C. It is designed for high energy density applications and meets the vibration test requirement of 10g. Weight is 14 g. Terminals are 20 AWG tin-plated copper wire with a maximum current of 15 A.
1600µF 50V Aluminum Electrolytic Capacitors FlatPack 120mOhm @ 120Hz 5000 Hrs @ 85°C
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 1600µF 50V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 1600UF 20% 50V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA162M050AA0C | THA162M050AA0C-ND | 2002-THA162M050AA0C | THA162M050AA0C | THA162M050AA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1600 microF | 1600 microF | 1600 microF | 1600 microF | 1600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |