The MLSG252M050JA0C is a slimpack aluminum electrolytic capacitor with a stainless steel case, rated for 50 Vdc at 125 °C and a capacitance of 2500 µF ±20%. It measures 2.0 inches in length, has a maximum ESR of 0.073 Ω at 120 Hz, and supports a ripple current of 2 A at 85 °C. The capacitor operates from -55 °C to +125 °C, meets MIL-STD-202 and IEC 60068-2-6 vibration standards with a 50 g rating, and is designed for high-reliability aerospace and military applications. The 18 AWG copper wire terminals are lead-free capable. Its case is designed for installation with or without a polyester insulation wrap.
2500µF 50V Aluminum Electrolytic Capacitors FlatPack 73mOhm @ 120Hz 5000 Hrs @ 125°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 2500µF 50V
CAP ALUM 2500UF 20% 50V FLATPACK
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG252M050JA0C | MLSG252M050JA0C-ND | MLSG252M050JA0C | 2002-MLSG252M050JA0C | MLSG252M050JA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2500 microF | 2500 microF | 2500 microF | 2500 microF | 2500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |