The MLSG932M020JH0C is an aluminum electrolytic capacitor in the SlimpackTM series, featuring a stainless steel case and a 2.5-inch length. It is rated for 20 Vdc with a capacitance of 9300 µF and a tolerance of ±20%. The capacitor meets a DC life test of 5000 hours at 125 °C and operates within a temperature range of -55 °C to +125 °C. It supports a maximum ripple current of 2.5 A at 85 °C and has a case ESR of 0.054 Ω at 120 Hz. The part is qualified to MIL-STD-202 Method 204 for vibration, with an 80 g rating when mounted properly, and withstands altitudes exceeding 80,000 feet. Its ESL is ≤30 nH at 1 MHz, and it uses two lead terminals with a lead-free option available.
9300µF 20V Aluminum Electrolytic Capacitors FlatPack 54mOhm @ 120Hz 5000 Hrs @ 125°C
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 9300µF 20V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 9300UF 20% 20V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG932M020JH0C | MLSG932M020JH0C-ND | 2002-MLSG932M020JH0C | MLSG932M020JH0C | MLSG932M020JH0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 9300 microF | 9300 microF | 9300 microF | 9300 microF | 9300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |