The MLPS293M010EA0C is a 105 °C rated, very low profile aluminum electrolytic capacitor in a FlatpackTM package with dimensions 0.60 in wide, 1.81 in high, and 2.00 in long. It has a rated voltage of 10 Vdc, capacitance of 17,000 µF, and a 120 Hz ripple current rating of 2.31 Arms at 105 °C. The capacitor features a welded seal, aluminum case with stainless steel sleeve, and copper wire terminals with brite tin electroplate. It is tested to 10,000 hours at rated voltage and ripple current at 105 °C, with a capacitance tolerance of ±20%. Vibration resistance up to 20 g is available with HV option. The product meets the manufacturer's endurance and shelf life requirements under specified conditions.
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 29000µF 10V
CAP ALUM 29000UF 20% 10V RADIAL
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS293M010EA0C | 2002-MLPS293M010EA0C | 338-MLPS293M010EA0C-ND | MLPS293M010EA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 29000 microF | 29000 microF | 29000 microF | 29000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |