The MLSG361M150EK1A is a flatpack aluminum electrolytic capacitor in a 1.5-inch case length with stainless steel housing, rated for 150 Vdc and 360 µF with ±20% tolerance. It has a maximum ESR of 388 mΩ at 120 Hz and a ripple current rating of 5.1 A at 85°C. The capacitor operates from -55°C to +125°C, has a rated life of 5000 hours at 125°C and rated voltage, and meets MIL-STD-202 for vibration testing. It features polyester insulation and hook leads, and weighs 48 g typical. Its leakage current is limited to ≤0.002 CV µA at 25°C after 5 minutes.
360µF 150V Aluminum Electrolytic Capacitors FlatPack, Tabbed 388mOhm @ 120Hz 5000 Hrs @ 125°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 360µF 150V
CAP ALUM 360UF 20% 150V FLATPACK
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG361M150EK1A | MLSG361M150EK1A-ND | MLSG361M150EK1A | 2002-MLSG361M150EK1A | MLSG361M150EK1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 360 microF | 360 microF | 360 microF | 360 microF | 360 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |