The THA183M010AD0C is a thin-profile aluminum electrolytic capacitor with an 8.2 mm height, designed for high energy density in low-profile circuits. It has a capacitance of 18,000 µF, a rated voltage of 10 Vdc, and a case size of 66.5 mm in length. The capacitor operates from -55 °C to +85 °C and has a 5,000-hour life rating at 85 °C. Its maximum ESR at 25 °C is 0.04 Ω, with a ripple current capability of 3.63 A at 20 kHz under 65 °C ambient conditions. The part features 20 AWG tin-plated copper wire terminals and an aluminum case. It is suited for bulk storage applications as a replacement for arrays of solid tantalum or aluminum electrolytic capacitors.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 18000µF 10V
18000µF 10V Aluminum Electrolytic Capacitors FlatPack 50mOhm @ 120Hz 5000 Hrs @ 85°C
Aluminum Electrolytic Capacitors - Radial Leaded 18000uF 20% 10V Aluminum Capacitor
CAP ALUM 18000UF 20% 10V FLATPCK
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA183M010AD0C | THA183M010AD0C | 2002-THA183M010AD0C | THA183M010AD0C-ND | THA183M010AD0C | THA183M010AD0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 18000 microF | 18000 microF | 18000 microF | 18000 microF | 18000 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |