MLPS403M7R5EH0C is a 105 °C flatpack aluminum electrolytic capacitor with a rated voltage of 7.5 Vdc and a capacitance of 40,000 µF, offering high reliability for ruggedized power supplies. It features a welded seal, aluminum case with stainless steel sleeve, and bare case mounting with straight leads. The capacitor measures 0.60 in wide, 1.81 in high, and 2.50 in long, with a maximum ripple current of 2.86 A at 120 Hz and 3.18 A at 20 kHz. It meets endurance life testing of 10,000 hours at rated voltage and ripple current at 105 °C, with capacitance tolerance of ±20% and leakage current ≤0.002×C×V µA. Vibration resistance is up to 10 g (peak), and a 48-hour high-reliability burn-in is available. The part is designed for operation from -55 °C to 105 °C, with stable capacitance retention at low temperatures and a peak surge voltage rating of 10 Vdc.
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 40000µF 7.5V
CAP ALUM 40000UF 20% 7.5V RADIAL
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS403M7R5EH0C | 2002-MLPS403M7R5EH0C | 338-MLPS403M7R5EH0C-ND | MLPS403M7R5EH0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 40000 microF | 40000 microF | 40000 microF | 40000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |