The PF801V500AD2B is a 500 Vdc aluminum electrolytic photoflash capacitor with a capacitance of 800 µF, designed for high-energy applications requiring over 100,000 flash cycles. It features screw terminals, a cylindrical screw-terminal case with a diameter of 35.5 mm and a length of 119.0 mm, and operates within a temperature range of -20 °C to 55 °C. The part meets a maximum ESR of 0.249 Ω at 120 Hz and 25 °C, and has a capacitance tolerance of -10% to +20%. It is rated for 1 joule per cm³ energy density and complies with vibration and shelf life tests specified for the PF series.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
55 °C Photoflash, High-Energy, Long Life, 500 V, Aluminum
PHOTOFLASH
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PF801V500AD2B | PF801V500AD2B | 2002-PF801V500AD2B | PF801V500AD2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -20 to 55 C (-4 to 131 F) | 55 C (131 F) | -20 to 55 C (-4 to 131 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 800 microF | 800 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |