MLPS341M250EK0C is a 105°C flatpack aluminum electrolytic capacitor with a rated voltage of 250 Vdc, capacitance of 340 µF, and a case code EK measuring 0.60 in height, 1.81 in width, and 1.50 in length. It features a welded seal, copper wire terminals with 60/40 tin/lead electroplate, and a maximum ripple current of 0.61 Arms at 120 Hz and 1.00 Arms at 20 kHz at 105°C. The part meets a 10,000-hour life test at rated voltage and ripple current at 105°C, has an ESR of 483 mΩ at 120 Hz, and supports operating temperatures from -55°C to 105°C. The case is aluminum with a stainless steel sleeve, and mounting requires additional restraint for high vibration compliance. The capacitance tolerance is ±20%.
CAP ALUM 340UF 20% 250V RADIAL
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 340µF 250V
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS341M250EK0C | 338-MLPS341M250EK0C-ND | 2002-MLPS341M250EK0C | MLPS341M250EK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 340 microF | 340 microF | 340 microF | 340 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |