The MLSG143M010JA0C is a 14,000 µF, 10 Vdc aluminum electrolytic capacitor in a 2.0-inch stainless steel case, designed for high-reliability aerospace applications. It meets a 5000-hour life test at 125 °C and operates from -55 °C to +125 °C. ESR is 0.068 Ω at 120 Hz and 0.064 Ω at 10 kHz, with a ripple current of 2 A at 85 °C case temperature. It withstands 80 g vibration with appropriate mounting and altitudes above 80,000 feet. The capacitance tolerance is ±20%. Terminals are 18 AWG copper wire with tin-lead electroplate. ESL is ≤30 nH at 1 MHz. The polyester wrap adds no more than 0.020 inches to dimensions.
14000µF 10V Aluminum Electrolytic Capacitors FlatPack 68mOhm @ 120Hz 5000 Hrs @ 125°C
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 14000µF 10V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 14000UF 20% 10V FLATPCK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG143M010JA0C | MLSG143M010JA0C-ND | 2002-MLSG143M010JA0C | MLSG143M010JA0C | MLSG143M010JA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 14000 microF | 14000 microF | 14000 microF | 14000 microF | 14000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |