The MLP802M025EK0A is an aluminum electrolytic capacitor, 25 Vdc rated, 8000 µF capacitance, in an EK case (1.5 inch length) with mounting tabs. It has a maximum ESR of 87 mΩ at 120 Hz and a ripple current rating of 3.9 A at 85 °C. The part operates within a temperature range of -55 °C to +85 °C and features a nearly hermetic welded seal for 50-year life at +45 °C. Its case dimensions and terminals are suited for PCB mounting, with 18 AWG copper wire leads and a typical weight of 30 g. The capacitor meets MIL-STD-202 vibration standards and maintains ≤20% capacitance tolerance.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
8000µF 25V Aluminum Electrolytic Capacitors FlatPack, Tabbed 87mOhm 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 8000µF 25V
CAP ALUM 8000UF 20% 25V FLATPACK
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP802M025EK0A | MLP802M025EK0A | 338-1218-ND | 2002-MLP802M025EK0A | MLP802M025EK0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 8000 microF | 8000 microF | 8000 microF | 8000 microF | 8000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |