The MLSG301M250JH0C is a Slimpack™ aluminum electrolytic capacitor with a stainless steel case, rated for 250 Vdc and 300 µF, with a case length of 2.5 inches. It operates from -55 °C to +125 °C, meets a 5000-hour life test at 125 °C and rated voltage, and withstands 80 g vibration when properly mounted. Its ESR is 0.605 Ω at 120 Hz and 0.484 Ω at 10 kHz, with a ripple current capability of 3.7 A at 85 °C case temperature. The part complies with MIL-STD-202 and IEC 60068-2-6 vibration standards and has a maximum ESL of 30 nH measured at 1 MHz. Terminals are 18 AWG copper wire with tin-lead electroplate, rated for 20 A maximum.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
300µF 250V Aluminum Electrolytic Capacitors FlatPack 605mOhm @ 120Hz 5000 Hrs @ 125°C
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 300µF 250V
CAP ALUM 300UF 20% 250V FLATPACK
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG301M250JH0C | MLSG301M250JH0C | MLSG301M250JH0C-ND | 2002-MLSG301M250JH0C | MLSG301M250JH0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 300 microF | 300 microF | 300 microF | 300 microF | 300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |