MLPS341M420EB0C is a 105 °C flatpack aluminum electrolytic capacitor with a rated voltage of 420 Vdc and 340 µF capacitance. It measures 0.60 inch height, 1.81 inch width, and 3.00 inch length, with brite tin electroplated copper wire terminals. The 120 Hz ripple current is 0.70 Arms, rising to 1.13 Arms at 20 kHz, with a maximum ESR of 637 mΩ at 25 °C. It has a ±20% capacitance tolerance, welded seal construction, and is rated for 10,000 hours at rated voltage and ripple current at 105 °C. The case is aluminum with a stainless steel sleeve and welded mounting tabs. It supports high vibration up to 20 g peak under HV option and includes optional 48-hour high-reliability burn-in. Peak-to-peak voltage must not exceed the greater of 10% or 0.01352 × (VDC Rated / 1[VDC])^0.5 of the rated voltage.
CAP ALUM 340UF 20% 420V RADIAL
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 340µF 420V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS341M420EB0C | 338-MLPS341M420EB0C-ND | MLPS341M420EB0C | 2002-MLPS341M420EB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 340 microF | 340 microF | 340 microF | 340 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |