Cornell Dubilier Aluminum Electrolytic SLP562M035A5P3

Description
For New Design: Yes Capacitance: 5,600 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3 A @ 20 kHz, 105°C ESR: 71 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 5,600 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3 A @ 20 kHz, 105°C ESR: 71 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLP562M035A5P3 is a 105 °C snap-in aluminum electrolytic capacitor designed for DC filtering and power supply applications requiring high ripple current and long life. It has a capacitance of 5600 µF, a rated voltage of 35 Vdc, a case size of 22 mm diameter by 35 mm length, and a 10 mm lead spacing. It supports a ripple current of 2.75 A at 120 Hz and 3.00 A at 20 kHz at 105 °C, with a maximum ESR of 0.071 Ω at 20 kHz and 25 °C. The capacitor operates within a temperature range of -25 °C to +105 °C, has a capacitance tolerance of ±20%, and is rated for 3000 hours of load life at 105 °C. It features PVC or PET insulating sleeves and two 6.3 mm snap-in pins.

Datasheet Summary
Powered by GS/AI

The SLP562M035A5P3 is a 105 °C snap-in aluminum electrolytic capacitor designed for DC filtering and power supply applications requiring high ripple current and long life. It has a capacitance of 5600 µF, a rated voltage of 35 Vdc, a case size of 22 mm diameter by 35 mm length, and a 10 mm lead spacing. It supports a ripple current of 2.75 A at 120 Hz and 3.00 A at 20 kHz at 105 °C, with a maximum ESR of 0.071 Ω at 20 kHz and 25 °C. The capacitor operates within a temperature range of -25 °C to +105 °C, has a capacitance tolerance of ±20%, and is rated for 3000 hours of load life at 105 °C. It features PVC or PET insulating sleeves and two 6.3 mm snap-in pins.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP562M035A5P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP562M035A5P3
Aluminum Electrolytic SLP562M035A5P3
For New Design: Yes Capacitance: 5,600 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3 A @ 20 kHz, 105°C ESR: 71 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 35mm
  • For New Design: Yes
  • Capacitance: 5,600 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 3 A @ 20 kHz, 105°C
  • ESR: 71 mΩ @ 20 kHz, 25°C
  • Diameter: 22mm
  • Length: 35mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP562M035A5P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP562M035A5P3
Aluminum Electrolytic Capacitors 2002-SLP562M035A5P3
105 °C Snap-In Aluminum Electrolytic 5600µF 35V

105 °C Snap-In Aluminum Electrolytic 5600µF 35V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLP562M035A5P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP562M035A5P3-ND
Aluminum Electrolytic Capacitors SLP562M035A5P3-ND
5600µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 95mOhm @ 120Hz 3000 Hrs @ 105°C

5600µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 95mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307870-SLP562M035A5P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307870-SLP562M035A5P3
Capacitors - Aluminum Electrolytic Capacitors 1307870-SLP562M035A5P3
Win Source Part Number: 1307870-SLP562M035A5 P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 1.378" (35.00mm) Standard Package: 100 Capacitance: 5600 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 95mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.866" Dia (22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 2.4 A @ 120 Hz Ripple Current @ High Frequency: 3 A @ 20 kHz

Win Source Part Number: 1307870-SLP562M035A5P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.378" (35.00mm)
Standard Package: 100
Capacitance: 5600 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 95mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.866" Dia (22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 2.4 A @ 120 Hz
Ripple Current @ High Frequency: 3 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitor - SLP562M035A5P3 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
SLP562M035A5P3
Aluminum Electrolytic Capacitor SLP562M035A5P3
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP562M035A5P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP562M035A5P3
Capacitors - Aluminum Electrolytic Capacitors SLP562M035A5P3
CAP ALUM 5600UF 20% 35V SNAP

CAP ALUM 5600UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Win Source Electronics Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLP562M035A5P3 2002-SLP562M035A5P3 SLP562M035A5P3-ND 1307870-SLP562M035A5P3 SLP562M035A5P3 SLP562M035A5P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 5600 microF 5600 microF 5600 microF 5600 microF 5600 microF 5600 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C243T050EB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C184U063DG2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 180000 microF
View Details
4 suppliers