The THA113M020AD0C is a Thinpack™ aluminum electrolytic capacitor with a 66.5 mm length, 8.2 mm profile, and rated for 20 Vdc at 85 °C, with a capacitance of 11,000 µF and a capacitance tolerance of ±20%. It has a maximum ESR of 0.05 Ω at 25 °C and a ripple current rating of 3.30 A at 120 Hz and 3.63 A at 20 kHz under 65 °C ambient conditions. The capacitor meets a 5000-hour life rating at 85 °C and operates within a temperature range of -55 °C to +85 °C for voltages up to 300 Vdc. Its case material is aluminum, terminals are 20 AWG tinned copper wire, and it weighs 20 g. Vibration resistance is certified at 10g with proper mounting restraint.
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 11000µF 20V
11000µF 20V Aluminum Electrolytic Capacitors FlatPack 50mOhm @ 120Hz 5000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 11000UF 20% 20V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA113M020AD0C | 2002-THA113M020AD0C | THA113M020AD0C-ND | THA113M020AD0C | THA113M020AD0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 11000 microF | 11000 microF | 11000 microF | 11000 microF | 11000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |