The THA352M050AD0C is a thin-profile aluminum electrolytic capacitor with an 8.2 mm height and a 66.5 mm length, rated for 50 Vdc and 3500 µF, with a capacitance tolerance of ±20%. It has a maximum ESR of 0.05 Ω at 25 °C and a ripple current capability of 2.90 A at 120 Hz and 3.48 A at 20 kHz under 65 °C ambient conditions. The capacitor is designed for operation from -55 °C to +85 °C, with a 5000-hour lifespan at 85 °C and rated voltage. The case is bare aluminum with two terminals, and the part is suitable for high-energy-density,
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 3500µF 50V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
3500µF 50V Aluminum Electrolytic Capacitors FlatPack 50mOhm @ 120Hz 5000 Hrs @ 85°C
CAP ALUM 3500UF 20% 50V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA352M050AD0C | 2002-THA352M050AD0C | THA352M050AD0C | THA352M050AD0C-ND | THA352M050AD0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3500 microF | 3500 microF | 3500 microF | 3500 microF | 3500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |