The MLSG401M100JK0C is a SlimpackTM aluminum electrolytic capacitor designed for high-reliability military and aerospace applications, featuring a stainless steel case and a low profile of 1.5 inches in length with JK case code. It operates at 100 Vdc with a capacitance of 400 µF and a tolerance of ±20%, and is rated for 5000 hours at 125 °C. The part has a DCL of ≤0.002 CV µA at 25 °C, an ESR of 0.960 Ω at 120 Hz, and a ripple current rating of 1.5 A at 85 °C. It meets MIL-STD-202 Method 204 vibration testing at 80 g and supports operation up to 80,000 feet altitude. Thermal resistance is 6.6 °C/W with no heatsink, and ESL is ≤30 nH measured at 1 MHz. Terminals are 18 AWG copper wire with tin-lead electroplate.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 400µF 100V
400µF 100V Aluminum Electrolytic Capacitors FlatPack 960mOhm @ 120Hz 5000 Hrs @ 125°C
CAP ALUM 400UF 20% 100V FLATPACK
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG401M100JK0C | MLSG401M100JK0C | 2002-MLSG401M100JK0C | MLSG401M100JK0C-ND | MLSG401M100JK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 400 microF | 400 microF | 400 microF | 400 microF | 400 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |