The MLPS181M450EA0C is a 180 µF, 450 Vdc aluminum electrolytic capacitor in a Flatpack™ low-profile package, measuring 0.60 inches wide, 1.81 inches high, and 2.00 inches long, with copper wire terminals plated in brite tin and mounting tabs. It has a maximum ESR of 1123 mΩ at 120 Hz and 775 mΩ at 20 kHz, with a rated ripple current of 0.46 Arms at 120 Hz and 0.74 Arms at 20 kHz at 105 °C. The capacitor is rated for operation from -55 °C to 105 °C, has a capacitance tolerance of ±20%, and is life-tested for 10,000 hours at rated voltage and ripple current at 105 °C. The case consists of aluminum with a stainless steel sleeve, featuring a welded seal for enhanced reliability and resistance to dry-out.
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
CAP ALUM 180UF 20% 450V RADIAL
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 180µF 450V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS181M450EA0C | MLPS181M450EA0C | 338-MLPS181M450EA0C-ND | 2002-MLPS181M450EA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 180 microF | 180 microF | 180 microF | 180 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |