The MLPS193M025EB0C is a 105 °C, ultra-long-life aluminum electrolytic capacitor in a FlatpackTM package with a case size of 0.60 in wide, 1.81 in high, and 3.00 in long. It has a rated voltage of 25 Vdc, a capacitance of 19,000 µF, and a capacitance tolerance of ±20%. The component features a welded seal, copper wire leads with 60/40 tin/lead electroplate, and a stainless steel sleeve for rugged construction. It supports a maximum ripple current of 3.24 Arms at 120 Hz and 3.60 Arms at 20 kHz at 105 °C. The part is rated for operation from -55 °C to 105 °C and has been life tested for 10,000 hours at rated voltage and ripple current at 105 °C. Mounting tabs are included for secure installation, and its maximum surge voltage is 30 Vdc.
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 19000µF 25V
CAP ALUM 19000UF 20% 25V RADIAL
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS193M025EB0C | 2002-MLPS193M025EB0C | 338-MLPS193M025EB0C-ND | MLPS193M025EB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 19000 microF | 19000 microF | 19000 microF | 19000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |