MLPS742M050EH0C is a 50 Vdc, 7400 µF aluminum electrolytic capacitor in a flatpack case with dimensions 0.60 in width, 1.81 in height, and 2.50 in length. It has a maximum ESR of 38 mΩ at 120 Hz and 33 mΩ at 20 kHz, with a rated ripple current of 2.67 Arms at 120 Hz and 2.97 Arms at 20 kHz at 105 °C. The capacitor operates from -55 °C to 105 °C, features a welded seal for long-term reliability, and is life-tested to 10,000 hours at rated voltage and ripple current. Terminals are copper wire with 60/40 tin/lead electroplate, rated to 20 A. Case material is aluminum with a stainless steel sleeve, and the unit is designed for high vibration environments with optional HV designation. Capacitance tolerance is ±20%.
CAP ALUM 7400UF 20% 50V RADIAL
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 7400µF 50V
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS742M050EH0C | 338-MLPS742M050EH0C-ND | 2002-MLPS742M050EH0C | MLPS742M050EH0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 7400 microF | 7400 microF | 7400 microF | 7400 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |