The MLP562M063EB0A is a flatpack aluminum electrolytic capacitor rated for 63 Vdc with a capacitance of 5600 µF and a tolerance of ±20%. It has a case length of 3.0 inches and a typical weight of 66 grams. The capacitor operates within a temperature range of -55°C to +85°C, with an 85°C case temperature limit and a maximum core temperature of 88°C. It delivers a ripple current of 8.3 A at 120 Hz and 9.3 A at 20 kHz, with a maximum ESR of 36 mΩ at 25°C. The unit features a hermetically welded seal for a 50-year life at +45°C, withstands 80,000 feet altitude, and meets MIL-STD-202 vibration standards with 10g amplitude. Terminals are 18 AWG copper wire with tin-lead electroplating, rated for 20 amps maximum. Thermal resistance from case to ambient with no heatsink is 1.4 °C/W, and ESL is less than 30 nH at 1 MHz.
5600µF 63V Aluminum Electrolytic Capacitors FlatPack, Tabbed 36mOhm 2000 Hrs @ 85°C
The MLP's high-energy storage and box-shape make it perfect for voltage holdup or filtering in military SEM-E modules, telecom circuit packs and computer cards. The MLP delivers up to 20 joules of energy storage in a 1/2"" height with 50 year's life at +45 °C. You can readily heatsink it to double the ripple-current capability. The MLP is the square-peg component that fits the square-holes in electronic assemblies.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 5600µF 63V
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1000320-MLP562M063EB
Packaging: Tray
Voltage Rating: 63V
Applications: General Purpose
Height - Seated (Max): 0.500" (12.70mm)
Mounting: Chassis Mount
Capacitance: 5600μF
Tolerance: ±20%
Lead Spacing: 1.000" (25.40mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
ESR: 36 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: FlatPack, Tabbed
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Win Source Electronics | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP562M063EB0A | 338-1385-ND | MLP562M063EB0A | 2002-MLP562M063EB0A | 1000320-MLP562M063EB0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Capacitors - MLP562M063EB0A |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 5600 microF | 5600 microF | 5600 microF | 5600 microF | 5600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |