The MLS662M040EA0C is a 125 °C Flatpack™ aluminum electrolytic capacitor with a 40 Vdc rated voltage, 6600 µF capacitance, ±20% tolerance, and a 2.0-inch case length. It features a stainless steel case, near-hermetic welded seal, and is rated for a 10,000-hour endurance life at 85 °C under full load. Ripple current capability at 85 °C is 12.9 A at 120 Hz and 15.0 A at 20 kHz, with ESR of 62 mΩ at 25 °C. The capacitor operates from -55 °C to +125 °C, has a maximum ESL of 30 nH, and uses 18 AWG copper wire terminals with 60/40 tin-lead electroplating. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards at up to 10g, with optional HV and HR variants for higher vibration and reliability requirements. Weight is 76 g typical.
6600µF 40V Aluminum Electrolytic Capacitors FlatPack 62mOhm 10000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 6600µF 40V
CAP ALUM 6600UF 20% 40V FLATPACK
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLS662M040EA0C | 338-1378-ND | MLS662M040EA0C | 2002-MLS662M040EA0C | MLS662M040EA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 6600 microF | 6600 microF | 6600 microF | 6600 microF | 6600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |