The MLSH211M150JK0C is a hermetically sealed aluminum electrolytic capacitor in a 1.5-inch stainless steel SlimpackTM case, rated for 150 Vdc at 125 °C with a capacitance of 210 µF and a capacitance tolerance of ±20%. It has a maximum ESR of 1.019 Ω at 120 Hz and supports a ripple current of 2.2 A at 85 °C case temperature. The device is designed for high-reliability applications, with a 5000-hour life test at rated voltage and temperature, and maintains full voltage rating up to 125 °C without derating. It meets MIL-STD-202, Method 204, Condition H for vibration up to 80g and features 18 AWG copper leads with tin-lead plating. The capacitor exhibits low impedance ratio at -55 °C, with Z/Z@120 Hz ≤3 for voltages above 50 Vdc.
125 °C Hermetic Slimpack, Aluminum Electrolytic Capacitor 210µF 150V
The world’s only hermetically sealed aluminum electrolytic capacitor with glass-to-metal seal, type MLSH has extraordinary long life and rugged construction for the most demanding power electronics applications.
Type MLSH has superior capacitance retention compared to axial wet tantalum capacitors at -55 C. Packaged in a robust stainless steel case capable of withstanding 80g’s, it replaces 3 or more axial wet tantalum capacitors in parallel. Unlike wet tantalums that require voltage derating at temperatures above 85 C, type MLSH capacitors are rated for full operating voltage at 125 C and tested to 5000 hrs at rated voltage and temperature.
Highlights
210µF 150V Aluminum Electrolytic Capacitors Radial 5000 Hrs @ 125°C
CAP ALUM 210UF 20% 150V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSH211M150JK0C | 2002-MLSH211M150JK0C | MLSH211M150JK0C | 338-4254-ND | MLSH211M150JK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 210 microF | 210 microF | 210 microF | 210 microF | 210 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |