The MLSG113M020JB0C is a Slimpack™ aluminum electrolytic capacitor with a stainless steel case, designed for high-reliability military and aerospace applications requiring a low profile and long life. It has a case length of 3.0 inches, a rated voltage of 20 Vdc, and a capacitance of 11,000 µF with ±20% tolerance. It withstands 80 g vibration and operates from -55 °C to +125 °C. The capacitor meets a 5000-hour DC life test at 125 °C and rated voltage, with a ripple current rating of 3 A at 85 °C case temperature and 120 Hz. ESR is 0.042 Ω at 120 Hz and 0.040 Ω at 10 kHz. ESL is ≤30 nH measured at 1 MHz. Terminals are 18 AWG copper wire with tin-lead electroplate.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
11000µF 20V Aluminum Electrolytic Capacitors FlatPack 42mOhm @ 120Hz 5000 Hrs @ 125°C
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 11000µF 20V
CAP ALUM 11000UF 20% 20V FLATPCK
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG113M020JB0C | MLSG113M020JB0C | MLSG113M020JB0C-ND | 2002-MLSG113M020JB0C | MLSG113M020JB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 11000 microF | 11000 microF | 11000 microF | 11000 microF | 11000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |