The THA113M010AB0C is a Thinpack™ aluminum electrolytic capacitor with a 45.9 mm length, 8.2 mm profile, and 11,000 µF capacitance at 10 Vdc. It has a maximum ESR of 0.08 Ω at 25 °C and a ripple current rating of 2.10 A at 120 Hz and 2.31 A at 20 kHz at 65 °C ambient temperature. The capacitor is rated for 5000 hours of operation at 85 °C with a temperature range of -55 °C to +85 °C for voltages ≤300 Vdc. It features a ±20% capacitance tolerance and uses a bare can mounting style with tin-plated copper wire terminals. The part meets vibration certifiability of 10g and is compliant with thermal requirements up to 80,000 feet altitude.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 11000µF 10V
11000µF 10V Aluminum Electrolytic Capacitors FlatPack 80mOhm @ 120Hz 5000 Hrs @ 85°C
CAP ALUM 11000UF 20% 10V FLATPCK
Aluminum Electrolytic Capacitors - Radial Leaded 11000uF 20% 10V Aluminum Capacitor
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA113M010AB0C | THA113M010AB0C | 2002-THA113M010AB0C | THA113M010AB0C-ND | THA113M010AB0C | THA113M010AB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 11000 microF | 11000 microF | 11000 microF | 11000 microF | 11000 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |