The MLSG492M030JA0C is a Slimpack™ aluminum electrolytic capacitor with a 30 Vdc rated voltage, 6700 µF capacitance, and a JA case measuring 2.0 inches in length. It features a stainless steel case, operates from -55 °C to +125 °C, and meets a 5000-hour life test at 125 °C and rated voltage. The capacitor has a 120 Hz ESR of 0.055 Ω and a rated ripple current of 2.5 A at 85 °C. It complies with MIL-STD-202 and IEC 60068-2-6 vibration standards, rated for 50 g when not in a JK case. The part supports a maximum surge voltage of 45 Vdc at 25 °C and maintains capacitance within ±20% tolerance.
4900µF 30V Aluminum Electrolytic Capacitors FlatPack 72mOhm @ 120Hz 5000 Hrs @ 125°C
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 4900µF 30V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 4900UF 20% 30V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG492M030JA0C | MLSG492M030JA0C-ND | 2002-MLSG492M030JA0C | MLSG492M030JA0C | MLSG492M030JA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4900 microF | 4900 microF | 4900 microF | 4900 microF | 4900 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |