The MLSG442M040EK0C is a stainless-steel cased aluminum electrolytic capacitor in the Flatpack™ series, rated for 40 Vdc, 4400 µF, with ±20% tolerance, and a 1.5 inch case length. It has a maximum ESR of 97 mΩ at 120 Hz and 70 mΩ at 10 kHz, with a ripple current rating of 10.3 A at 85 °C. The capacitor supports a temperature range of -55 °C to +125 °C, with a DC life of 5000 hours at 125 °C and rated voltage. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards at 10g, with lead-free terminals consisting of 18 AWG copper wire with tin-lead electroplate. The typical weight is 48 g. The insulation type is bare can with mounting tabs.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MLSG442M040EK0C | MLSG442M040EK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |