The MLSG193M010JH0C is a 19,000 µF, 10 Vdc aluminum electrolytic capacitor in the SlimpackTM series, featuring a stainless steel case and a JH case code with a 2.5-inch length. It operates from -55 °C to +125 °C, meets a 5000-hour life test at 125 °C and rated voltage, and withstands 80 g vibration with proper mounting. The part has a capacitance tolerance of ±20%, a maximum ESR of 0.053 Ω at 120 Hz, and a rated ripple current of 2.5 A at 85 °C case temperature. It complies with MIL-STD-202 and IEC 60068-2-6 vibration standards. A high-reliability variant, HRMLSG, is available for burn-in testing.
19000µF 10V Aluminum Electrolytic Capacitors FlatPack 53mOhm @ 120Hz 5000 Hrs @ 125°C
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 19000µF 10V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 19000UF 20% 10V FLATPCK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG193M010JH0C | MLSG193M010JH0C-ND | 2002-MLSG193M010JH0C | MLSG193M010JH0C | MLSG193M010JH0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 19000 microF | 19000 microF | 19000 microF | 19000 microF | 19000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |