The THA181M400AD0C is a thinpack aluminum electrolytic capacitor with an 8.2 mm profile, designed for high energy density in low-profile circuits. It has a rated voltage of 400 Vdc, capacitance of 180 µF, and maximum ESR of 1.12 Ω at 25 °C. The case dimensions are 66.5 mm in length with bare can mounting. It supports a ripple current of 0.80 A at 120 Hz and 1.44 A at 20 kHz under 65 °C ambient conditions, with a 5000-hour life at 85 °C. The operating temperature range is -55 °C to +85 °C for voltages up to 300 Vdc and -40 °C to +85 °C for 350 Vdc and above. The capacitor is rated for 10g vibration and an altitude of 80,000 feet.
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 180µF 400V
180µF 400V Aluminum Electrolytic Capacitors FlatPack 1.12Ohm @ 120Hz 5000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 180UF 20% 400V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA181M400AD0C | 2002-THA181M400AD0C | THA181M400AD0C-ND | THA181M400AD0C | THA181M400AD0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 180 microF | 180 microF | 180 microF | 180 microF | 180 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |