The THA222M050AB0C is a thinpack aluminum electrolytic capacitor with an 8.2 mm profile and 45.9 mm length, rated at 2200 µF and 50 Vdc. It has a capacitance tolerance of ±20%, an ESR of 0.08 Ω at 120 Hz, and a ripple current capability of 2.20 A at 65 °C ambient. The part operates from -55 °C to +85 °C, with a 5000-hour life at 85 °C under rated voltage. The case is aluminum with bare can mounting and two 20 AWG tin-plated copper leads. It meets 10 g vibration tolerance and is rated for operation up to 80,000 feet altitude.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
2200µF 50V Aluminum Electrolytic Capacitors FlatPack 80mOhm @ 120Hz 5000 Hrs @ 85°C
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 2200µF 50V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA222M050AB0C | THA222M050AB0C | THA222M050AB0C-ND | 2002-THA222M050AB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |