MLPS431M200EK0C is a flatpack aluminum electrolytic capacitor rated for 200 Vdc with a capacitance of 430 µF, designed for high-reliability applications at temperatures from -55 °C to 105 °C. It has a 1.50-inch length, 1.81-inch width, and 0.60-inch height, with bare case construction and straight leads. The capacitor is rated for 0.66 A ripple current at 120 Hz and 1.04 A at 20 kHz at 105 °C, with a maximum ESR of 325 mΩ at 25 °C and 204 mΩ at 120 Hz. It meets a 10,000-hour endurance life at rated voltage and ripple current at 105 °C. The case is aluminum with a stainless steel sleeve and welded seal. The part supports high vibration resistance up to 10 g and includes a high reliability burn-in option. The maximum surge voltage is 250 Vdc.
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 430µF 200V
CAP ALUM 430UF 20% 200V RADIAL
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS431M200EK0C | 2002-MLPS431M200EK0C | 338-MLPS431M200EK0C-ND | MLPS431M200EK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 430 microF | 430 microF | 430 microF | 430 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |