The PSU27065B is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 270-324 µF and a rated voltage of 165 Vac. It is housed in a round rugged bakelite case measuring 4 inches in diameter and 3 3/8 inches in length, and operates within a temperature range of -40 ºC to 65 ºC at 50 Hz to 60 Hz. The capacitor meets EIA RS-463 Type 2 (Normal Performance) and is listed under UL file no. E128034.
270µF 165V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 270µF 165V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU27065B | PSU27065B-ND | PSU27065B | 2002-PSU27065B |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Aluminum Electrolytic Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | ||
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 270 microF | 270 microF | 270 microF | 270 microF |
| WVAC | 165 volts |