The MLSG201M150JK0C is a slimpack aluminum electrolytic capacitor with a stainless steel case, rated for 150 Vdc and 140 µF, with a case length of 1.5 inches and a tolerance of ±20%. It operates from -55 °C to +125 °C, meets a 5000-hour life test at 125 °C and rated voltage, and complies with MIL-STD-202 and IEC 60068-2-6 vibration standards up to 80 g for the JK case. The capacitor has a rated ripple current of 1.5 A at 85 °C and 120 Hz, an ESR of 0.960 Ω at 120 Hz, and an ESL of ≤30 nH at 1 MHz. It supports up to 140,000 feet altitude and is suitable for high-reliability aerospace applications.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
200µF 150V Aluminum Electrolytic Capacitors FlatPack 960mOhm @ 120Hz 5000 Hrs @ 125°C
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 200µF 150V
CAP ALUM 200UF 20% 150V FLATPACK
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG201M150JK0C | MLSG201M150JK0C | MLSG201M150JK0C-ND | 2002-MLSG201M150JK0C | MLSG201M150JK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 200 microF | 200 microF | 200 microF | 200 microF | 200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |