Cornell Dubilier Aluminum Electrolytic Capacitors MLS272M075EB0D

Description
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 2700µF 75V
Request a Quote Datasheet
Description
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 2700µF 75V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-MLS272M075EB0D - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-MLS272M075EB0D
Aluminum Electrolytic Capacitors 2002-MLS272M075EB0D
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 2700µF 75V

125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 2700µF 75V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - MLS272M075EB0D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MLS272M075EB0D-ND
Aluminum Electrolytic Capacitors MLS272M075EB0D-ND
2700µF 75V Aluminum Electrolytic Capacitors FlatPack, Tabbed 46mOhm @ 120Hz 10000 Hrs @ 85°C

2700µF 75V Aluminum Electrolytic Capacitors FlatPack, Tabbed 46mOhm @ 120Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - MLS272M075EB0D - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
MLS272M075EB0D
Aluminum Electrolytic Capacitor MLS272M075EB0D
The Type MLS extends the super performance of the MLP from a maximum operating temperature of 85 °C to 125 °C. While the MLP is inherently capable of operation at 125 °C, its flat aluminum case can't withstand the higher temperature without inflating from internal pressure. The MLS incorporates a rugged, stainless steel case which assures flatness to beyond 125 °C. The MLS is perfect for hi-rel military systems and applications operating above 85 °C.

The Type MLS extends the super performance of the MLP from a maximum operating temperature of 85 °C to 125 °C. While the MLP is inherently capable of operation at 125 °C, its flat aluminum case can't withstand the higher temperature without inflating from internal pressure. The MLS incorporates a rugged, stainless steel case which assures flatness to beyond 125 °C. The MLS is perfect for hi-rel military systems and applications operating above 85 °C.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MLS272M075EB0D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MLS272M075EB0D
Capacitors - Aluminum Electrolytic Capacitors MLS272M075EB0D
CAP ALUM 2700UF 20% 75V FLATPACK

CAP ALUM 2700UF 20% 75V FLATPACK

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-MLS272M075EB0D MLS272M075EB0D-ND MLS272M075EB0D MLS272M075EB0D
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 125 C (257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2700 microF 2700 microF 2700 microF 2700 microF
WVDC 75 volts 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1730289 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers