MLPS243M020EH0C is a flatpack aluminum electrolytic capacitor rated for 20 Vdc, with a capacitance of 24,000 µF and a 120 Hz ripple current capability of 2.83 Arms at 105 °C. It has a case size of 0.60 in wide, 1.81 in high, and 2.50 in long, and an ESR of 34 mΩ at 25 °C. The part operates within a temperature range of -55 °C to 105 °C, with capacitance tolerance of ±20%. Terminal leads are copper wire with 60/40 tin/lead electroplate, rated for 20 A maximum. The capacitor features a welded seal for long-term reliability and is designed for use in ruggedized and military-grade power supplies. It has been life-tested for 10,000 hours at rated voltage and ripple current at 105 °C. Maximum surge voltage is 25 Vdc.
CAP ALUM 24000UF 20% 20V RADIAL
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 24000µF 20V
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS243M020EH0C | 338-MLPS243M020EH0C-ND | 2002-MLPS243M020EH0C | MLPS243M020EH0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 24000 microF | 24000 microF | 24000 microF | 24000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |