Richardson RFPD Datasheets for Aluminum Electrolytic Capacitors

Aluminum electrolytic capacitors use an electrolytic process to form the dielectric. Wet electrolytic capacitors have a moist electrolyte. Dry or solid electrolytic capacitors do not.
Aluminum Electrolytic Capacitors: Learn more

Page: 1 8 9 10 11 12 13 14 15 16 17
Product Name Notes
K22 Type Aluminum Electrolytic Capacitor. Surge-proof capacitor in aluminum can with insulation sleeve. Snap in terminals for PCB mounting. Design optimized for high ripple current applications. Designed for professional applications.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Surge-proof capacitor in aluminium can with insulation sleeve. Extremely linear characteristic between 20Hz to 22KHz Design optimized for Audio application. No effects of sound compression. Precisely and realistic dynamic of...
Surge-proof capacitor in aluminium can with insulation sleeve. Extremely linear characteristic between 20Hz to 22KHz. Design optimized for Audio application. No effects of sound compression. Precisely and realistic dynamic of...
Surge-proof capacitor in aluminium can with insulation sleeve. To be mounted with ring clips or with threaded stud. Design optimized for high ripple current applications
Surge-proof capacitor in aluminium can with insulation sleeve. To be mounted with ring clips or with threaded stud. Design optimized for long term vibration stress, traction market. Octagonal can shape.

<< Prev Next >>