MLP222M063EK0A is a 63 Vdc, 2200 µF aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It features a 1.5-inch case length, 18 AWG copper wire terminals with tin-lead electroplate, and a maximum ESR of 101 mΩ at 120 Hz and 76 mΩ at 20 kHz, with a rated ripple current of 3.7 A at 85 °C. The capacitor operates from -55 °C to +85 °C and maintains a 50-year life at +45 °C. It has a low profile of 0.5 inches height and complies with MIL-STD-202 vibration testing at 10g. Thermal resistance is 2.9 °C/W without a heatsink, and ESL is less than 30 nH at 1 MHz. It is nearly hermetically sealed and supports double ripple current capability when heatsinked.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 2200µF 63V
2200µF 63V Aluminum Electrolytic Capacitors FlatPack, Tabbed 101mOhm 2000 Hrs @ 85°C
CAP ALUM 2200UF 20% 63V FLATPACK
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP222M063EK0A | MLP222M063EK0A | 2002-MLP222M063EK0A | 338-1388-ND | MLP222M063EK0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF | 2200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |