The MLSH121M250JK0C is a hermetically sealed aluminum electrolytic capacitor in a stainless steel Slimpack™ case, 1.5 inches long, designed for high-reliability power electronics operating from -55 °C to +125 °C. It has a rated voltage of 250 Vdc and a capacitance of 120 µF with a tolerance of ±20%. The capacitor meets a 5000-hour DC life test at rated voltage and temperature, and is rated for full voltage at 125 °C without derating. Its ESR at 120 Hz is 1.200 Ω, with a ripple current rating of 1.9 A at 85 °C case temperature. It is tested to withstand 80g vibration per MIL-STD-202, Method 204, Condition H, and is suitable as a replacement for multiple axial wet tantalum capacitors. Terminals are 18 AWG copper wire with tin-lead electroplate.
125 °C Hermetic Slimpack, Aluminum Electrolytic Capacitor 120µF 250V
120µF 250V Aluminum Electrolytic Capacitors Radial 5000 Hrs @ 125°C
The world’s only hermetically sealed aluminum electrolytic capacitor with glass-to-metal seal, type MLSH has extraordinary long life and rugged construction for the most demanding power electronics applications.
Type MLSH has superior capacitance retention compared to axial wet tantalum capacitors at -55 C. Packaged in a robust stainless steel case capable of withstanding 80g’s, it replaces 3 or more axial wet tantalum capacitors in parallel. Unlike wet tantalums that require voltage derating at temperatures above 85 C, type MLSH capacitors are rated for full operating voltage at 125 C and tested to 5000 hrs at rated voltage and temperature.
Highlights
CAP ALUM 120UF 20% 250V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSH121M250JK0C | 2002-MLSH121M250JK0C | 338-4256-ND | MLSH121M250JK0C | MLSH121M250JK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 120 microF | 120 microF | 120 microF | 120 microF | 120 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |