Cornell Dubilier Aluminum Electrolytic SLPX682M035A7P3

Description
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 3.71 A @ 20 kHz, 85°C ESR: 59 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 40mm
Request a Quote
Description
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 3.71 A @ 20 kHz, 85°C ESR: 59 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 40mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLPX682M035A7P3 is an 85 °C snap-in aluminum electrolytic capacitor for DC filtering in power supply applications, with a capacitance of 6,800 µF and a rated voltage of 35 Vdc. It has a diameter of 22 mm and a length of 40 mm, with two 6.3 mm snap-in pins. The part meets the 3,000-hour ripple load life specification at 85 °C, with a maximum 20 kHz ESR of 59 mΩ at 25 °C and a maximum 85 °C ripple current of 3.71 A. The operating temperature range is -40 °C to +85 °C, and capacitance tolerance is ±20%.

Datasheet Summary
Powered by GS/AI

The SLPX682M035A7P3 is an 85 °C snap-in aluminum electrolytic capacitor for DC filtering in power supply applications, with a capacitance of 6,800 µF and a rated voltage of 35 Vdc. It has a diameter of 22 mm and a length of 40 mm, with two 6.3 mm snap-in pins. The part meets the 3,000-hour ripple load life specification at 85 °C, with a maximum 20 kHz ESR of 59 mΩ at 25 °C and a maximum 85 °C ripple current of 3.71 A. The operating temperature range is -40 °C to +85 °C, and capacitance tolerance is ±20%.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX682M035A7P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX682M035A7P3
Aluminum Electrolytic SLPX682M035A7P3
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 3.71 A @ 20 kHz, 85°C ESR: 59 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 40mm
  • For New Design: Yes
  • Capacitance: 6,800 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 3.71 A @ 20 kHz, 85°C
  • ESR: 59 mΩ @ 20 kHz, 25°C
  • Diameter: 22mm
  • Length: 40mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX682M035A7P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX682M035A7P3
Aluminum Electrolytic Capacitors 2002-SLPX682M035A7P3
85 °C Snap-In Aluminum Electrolytic 6800µF 35V

85 °C Snap-In Aluminum Electrolytic 6800µF 35V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - SLPX682M035A7P3 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
SLPX682M035A7P3
Aluminum Electrolytic Capacitor SLPX682M035A7P3
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1645-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1645-ND
Aluminum Electrolytic Capacitors 338-1645-ND
6800µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 78mOhm @ 120Hz 3000 Hrs @ 85°C

6800µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 78mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX682M035A7P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX682M035A7P3
Capacitors - Aluminum Electrolytic Capacitors SLPX682M035A7P3
CAP ALUM 6800UF 20% 35V SNAP

CAP ALUM 6800UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLPX682M035A7P3 2002-SLPX682M035A7P3 SLPX682M035A7P3 338-1645-ND SLPX682M035A7P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF 6800 microF 6800 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C392T250BE1AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C134U020BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C702U050AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C243T050EB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers