The MLPS601M150EK0C is a flatpack aluminum electrolytic capacitor rated for 150 Vdc with a capacitance of 600 µF, designed for high-reliability applications in power supplies. It features a welded seal, operates from -55 °C to 105 °C, and is life-tested for 10,000 hours at rated voltage and ripple current at 105 °C. The package measures 0.60 in wide, 1.81 in high, and 1.50 in long, with bare case construction and straight lead mounting. It has a maximum ESR of 296 mΩ at 120 Hz and a 120 Hz ripple current rating of 0.70 Arms at 105 °C. The capacitor meets a capacitance tolerance of ±20% and a leakage current limit of ≤0.004 CV µA. Internal surge voltage rating is 180 Vdc. Vibration resistance is rated up to 10 g peak for standard variants. High vibration (20 g) and high reliability burn-in options are available but not guaranteed on all sizes.
CAP ALUM 600UF 20% 150V RADIAL
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 600µF 150V
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS601M150EK0C | 338-MLPS601M150EK0C-ND | 2002-MLPS601M150EK0C | MLPS601M150EK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 600 microF | 600 microF | 600 microF | 600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |