The MLSH222M040JK0C is a hermetically sealed aluminum electrolytic capacitor in a stainless steel SlimpackTM case, 1.5 inches long, rated for 40 Vdc at 125 °C with a capacitance of 2200 µF and ±20% tolerance. It features a maximum ESR of 0.105 Ω at 120 Hz and 0.1 Ω at 10 kHz, with a ripple current capability of 6.6 A at 85 °C case temperature. The capacitor operates from -55 °C to +125 °C, retains capacitance at low temperatures, and meets a 5000-hour life test at rated voltage and temperature. Vibration resistance is rated to 80g per MIL-STD-202, Method 204, Condition H. Terminals are 18 AWG copper wire with tin-lead plated finish. The hermetic glass-to-metal seal prevents dry-out and enables replacement of multiple axial wet tantalum capacitors.
The world’s only hermetically sealed aluminum electrolytic capacitor with glass-to-metal seal, type MLSH has extraordinary long life and rugged construction for the most demanding power electronics applications.
Type MLSH has superior capacitance retention compared to axial wet tantalum capacitors at -55 C. Packaged in a robust stainless steel case capable of withstanding 80g’s, it replaces 3 or more axial wet tantalum capacitors in parallel. Unlike wet tantalums that require voltage derating at temperatures above 85 C, type MLSH capacitors are rated for full operating voltage at 125 C and tested to 5000 hrs at rated voltage and temperature.
Highlights
125 °C Hermetic Slimpack, Aluminum Electrolytic Capacitor 2200µF 40V
2200µF 40V Aluminum Electrolytic Capacitors Radial 105mOhm @ 120Hz 5000 Hrs @ 125°C
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSH222M040JK0C | MLSH222M040JK0C | 2002-MLSH222M040JK0C | 338-4249-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |